Keystone Electronics Corp. Titanium SHCS 4-40 x .312 Long 21405

Description
Part Number: 21405 Drive: Socket Length: .312 [7.9] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21405 Drive: Socket Length: .312 [7.9] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 4-40 x .312 Long - 21405 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 4-40 x .312 Long
21405
Titanium SHCS 4-40 x .312 Long 21405
Part Number: 21405 Drive: Socket Length: .312 [7.9] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18

Part Number: 21405

  • Drive: Socket
  • Length: .312 [7.9]
  • Material: Titanium - Grade 2
  • Thread: 4-40
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21405-ND - DigiKey
Thief River Falls, MN, United States
#4-40 Cheese Head Bolt Hex Drive Titanium

#4-40 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21405 36-21405-ND
Product Name Titanium SHCS 4-40 x .312 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

#6Self Tapping Screw-.375
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
2 suppliers
M3 Pan Head Screw, 25.0 L - 29318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.9843 inch (25 mm)
View Details
2 suppliers
Titanium SHCS 4-40 x .500 Long - 21408 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Titanium SHCS 8-32 x .625 Long - 21810 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers