Imao-Fixtureworks Soft-touch Capped Tapered Knob STG-NT-SOFT

Description
Features Elastomer coating helps to dampen vibrations. Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Symbol-mark labels as shown below can be sticked to the inside of the cap. Technical Information Working temperature : 0 to 80°C
Request a Quote Datasheet
Description
Features Elastomer coating helps to dampen vibrations. Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Symbol-mark labels as shown below can be sticked to the inside of the cap. Technical Information Working temperature : 0 to 80°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft-touch Capped Tapered Knob - STG-NT-SOFT - Imao-Fixtureworks
Fraser, MI, United States
Soft-touch Capped Tapered Knob
STG-NT-SOFT
Soft-touch Capped Tapered Knob STG-NT-SOFT
Features Elastomer coating helps to dampen vibrations. Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Symbol-mark labels as shown below can be sticked to the inside of the cap. Technical Information Working temperature : 0 to 80°C

Features

  • Elastomer coating helps to dampen vibrations.
  • Push-fit handle that can accept a standard steel bar finished to h9 tolerance.
  • Symbol-mark labels as shown below can be sticked to the inside of the cap.

Technical Information

  • Working temperature : 0 to 80°C
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number STG-NT-SOFT
Product Name Soft-touch Capped Tapered Knob
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Knob Material Plastic
Material Description Body: Polypropylene; Cap: Special Polyamide
Diameter / Width 1.77 inches (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Control Knob - DK01F, 208, 209 - Imao-Fixtureworks
Specs
Knob Type Instrument / Control Knob; Five Arms / Lobes (Stars Knob) (optional feature)
Colors / Finishes Available Black, Red
Features Indicator / Pointer; Numerical Scale
View Details
Ergostyle Knurled Knob - EKK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black / Orange / Gray / Yellow / Light Blue / Red Matte
Features Knurled
Knob Material Plastic
View Details
Plastic Ball Knob - PB / PC - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Red, Black
Knob Material Plastic
View Details
Plastic Knurled Knob - GKF-N,GK-N - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte
Features Knurled
Knob Material Plastic
View Details