NBK America LLC Stainless Steel Handwheel HSM-80-N

Description
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Handwheel - HSM-80-N - NBK America LLC
King of Prussia, PA, USA
Stainless Steel Handwheel
HSM-80-N
Stainless Steel Handwheel HSM-80-N
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Standard model with a stainless steel handwheel.
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    HSM----With grip mounting hole
    HSM-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number HSM-80-N
Product Name Stainless Steel Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1611976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Outside Diameter 4.96 inch (126 mm)
View Details
Nylon Angular Three Spoked Handwheels - 34051 - Jergens, Inc.
Specs
Style Spoked
Material CastIron; Plastic; Cast Iron, Black Oxide
View Details
Plastic Indicator Handwheel - SHKP - Imao-Fixtureworks
Specs
Style Solid
Bore Shape Solid / Starter Hole
Material Plastic
View Details
Knurled Handwheel - FS-40-N - NBK America LLC
Specs
Outside Diameter 0.8661 inch (22 mm)
Height 1.1 inch (28 mm)
View Details