NBK America LLC Offset Handwheel D-200

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offset Handwheel - D-200 - NBK America LLC
King of Prussia, PA, USA
Offset Handwheel
D-200
Offset Handwheel D-200
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    D----With grip mounting hole
    D-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number D-200
Product Name Offset Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Angled-spoke Handwheel - NSTH / STH - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Solid / Starter Hole
Material Steel / Pressed Steel
View Details
Plastic Three Spoked Handwheels with Revolving Handle by ELESA® - 22648 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
Handle Revolving
View Details
Hand Wheels - 1612022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Steel
Outside Diameter 6.3 inch (160 mm)
View Details
Aluminum Knurled Handwheel - HAK-50 - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.06 inch (27 mm)
Height 1.1 inch (28 mm)
View Details