Accurate Bushing Company, Inc. SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type MFCR-62-E

Description
MFCR-E Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote
Description
MFCR-E Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-62-E - Accurate Bushing Company, Inc.
Garwood, NJ, United States
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type
MFCR-62-E
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type MFCR-62-E
MFCR-E Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

MFCR-E Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Ball Bearings
Product Number MFCR-62-E
Product Name SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-72-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details