RS Components, Ltd. Linear Bearing Units 2850194

Description
Ewellix Makers in Motion LUNE12 D-2LS
Request a Quote
Description
Ewellix Makers in Motion LUNE12 D-2LS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Bearing Units - 2850194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearing Units
2850194
Linear Bearing Units 2850194
Ewellix Makers in Motion LUNE12 D-2LS

Ewellix Makers in Motion LUNE12 D-2LS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 2850194
Product Name Linear Bearing Units
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 2346915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.3937 inch (10 mm)
Dynamic Cap. 418 lbs (190 kg)
View Details
Cam Followers - 471304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Stud
Bearing Diameter 0.6299 inch (16 mm)
Bearing Length 1.1 inch (28 mm)
View Details
Linear Bearings - 3080920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Width 1.57 inch (40 mm)
Bearing Diameter 1.18 inch (30 mm)
Bearing Length 1.97 inch (50 mm)
View Details
Linear Bearings - 2849100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 0.9449 inch (24 mm)
Bearing Diameter 0.6299 inch (16 mm)
View Details