Stock Drive Products & Sterling Instrument - SDP/SI 60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM060125

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBCM060125 is a closed-type linear ball bearing with a 60 mm bore, 90 mm outer diameter, 110 mm length, and 85 mm raceway length, featuring six ball circuits. It has a dynamic load capacity of 4700 N and a static load capacity of 10000 N. The sleeve and balls are made of AISI 52100 steel, and the retainer is Duracon M90. Tolerances are specified as 0/-0.015 mm for bore diameter, 0/-0.022 mm for outer diameter, and 0/-0.3 mm for length. It supports metric mounting and long travel life with quiet operation.

Datasheet Summary
Powered by GS/AI

The S99LBCM060125 is a closed-type linear ball bearing with a 60 mm bore, 90 mm outer diameter, 110 mm length, and 85 mm raceway length, featuring six ball circuits. It has a dynamic load capacity of 4700 N and a static load capacity of 10000 N. The sleeve and balls are made of AISI 52100 steel, and the retainer is Duracon M90. Tolerances are specified as 0/-0.015 mm for bore diameter, 0/-0.022 mm for outer diameter, and 0/-0.3 mm for length. It supports metric mounting and long travel life with quiet operation.

Suppliers

Company
Product
Description
Supplier Links
60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM060125 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING
S99LBCM060125
60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM060125
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBCM060125
Product Name 60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing SUPER16OPN - TSUPER-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 2.25 inch (57.15 mm)
View Details
10mm Bore, 29mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM10F019029 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.14 inch (29 mm)
View Details
Linear Guide System - Heavy Duty - Size 40 Carriage Assembly, 150 x 73 x 24mm (LxWxH) - S99GWCM40150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
View Details
Thomson Closed Type Super Smart Ball Bushing SSU20W - TSSU-20-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Closed
Bearing Length 2.62 inch (66.67 mm)
View Details