GGB Metal-Polymer Anti-Friction Bearings 1210 DP4®

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Metal-Polymer Anti-Friction Bearings, specifically the 1210 DP4® part number, are designed for a variety of applications including automotive braking systems, clutches, and aerospace components. These bearings exhibit low friction and good wear performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They also perform well in lubricated and greased applications, making them versatile for linear, oscillating, and rotating movements. The material is lead-free and complies with ELV, WEEE, and RoHS specifications, ensuring environmental safety. The bearings are approved to standards such as DIN EN 1797 and ISO 21010 for compatibility with gaseous and liquid oxygen, as well as FAR 25.853 and FAR 25.855 for use in aircraft interiors. Various bearing forms are available, including cylindrical and flanged bushes, thrust washers, and customized designs upon request.

Datasheet Summary
Powered by GS/AI

The Metal-Polymer Anti-Friction Bearings, specifically the 1210 DP4® part number, are designed for a variety of applications including automotive braking systems, clutches, and aerospace components. These bearings exhibit low friction and good wear performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They also perform well in lubricated and greased applications, making them versatile for linear, oscillating, and rotating movements. The material is lead-free and complies with ELV, WEEE, and RoHS specifications, ensuring environmental safety. The bearings are approved to standards such as DIN EN 1797 and ISO 21010 for compatibility with gaseous and liquid oxygen, as well as FAR 25.853 and FAR 25.855 for use in aircraft interiors. Various bearing forms are available, including cylindrical and flanged bushes, thrust washers, and customized designs upon request.

Suppliers

Company
Product
Description
Supplier Links
Metal-Polymer Anti-Friction Bearings - 1210 DP4® - GGB
Thorofare, NJ, United States
Metal-Polymer Anti-Friction Bearings
1210 DP4®
Metal-Polymer Anti-Friction Bearings 1210 DP4®
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Very good performance in lubricated applications
  • Good performance in greased applications
  • Suitable for linear, oscillating and rotating movements
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 1210 DP4®
Product Name Metal-Polymer Anti-Friction Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 10560DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.1317 to 4.1339 inch (104.95 to 105.00 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 0806 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 10DU10 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.6230 to 0.6240 inch (15.82 to 15.85 mm)
View Details
DX™ 10 Metal-Polymer Plain Bearings - 07 DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details