1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Flange Block, Centrik-Lok CL Locking Device, Free Running, 10% Oil Filled
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FX3CL220HFF |
| Product Name | Link-Belt FX3CL220HFF Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 2-Bolt |
| Design Units | Inch |
| Shaft Size | 1.25 inch (31.75 mm) |
| Flange Length / Diameter | 1.75 inch (44.45 mm) |