The A 7Z42-BFM250B is a flange-mounted, self-aligning sintered bronze bearing with a 0.251 in. bore, designed for self-lubricating operation in applications requiring radial load support and angular misalignment up to ±5°. It features a carbon steel flange with black oxide finish and operates within a temperature range of -20°F to +200°F. The bearing supports a maximum radial load of 15270 lbf at a maximum speed of 15270 rpm, with a flange height of 1.44 in. and an overall length of 1.80 in. The shaft requires a minimum hardness of Rb 95 and a surface finish of 16 µin. or finer.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | A 7Z42-BFM250B |
| Product Name | 0.251" Bore, Sintered bronze flange mounted pressbearing |
| Bearing Type | Plain |
| Bearing / Housing Features | Spherical or Self-aligning bearing. |
| Shaft Size | 0.2510 inch (6.38 mm) |
| Flange Length / Diameter | 1.8 inch (45.72 mm) |