Tork Tork Basic Paper Wiper, Roll Towel 291370

Description
Tork Paper Wiper is designed for optimal dispensing from the Tork Washstation Dispenser System. HACCP International certification ensures that this product is safe for use in food processing and food preparation areas. Excellent for drying hands. High capacity roll lasts longer and saves time on refilling Delivers maximum softness, thickness, and absorbency Certified compostable product will fully breakdown in the composting process, which is good for the environment.
Request a Quote Datasheet
Description
Tork Paper Wiper is designed for optimal dispensing from the Tork Washstation Dispenser System. HACCP International certification ensures that this product is safe for use in food processing and food preparation areas. Excellent for drying hands. High capacity roll lasts longer and saves time on refilling Delivers maximum softness, thickness, and absorbency Certified compostable product will fully breakdown in the composting process, which is good for the environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tork Basic Paper Wiper, Roll Towel - 291370 - Tork
Philadelphia, PA, United States
Tork Basic Paper Wiper, Roll Towel
291370
Tork Basic Paper Wiper, Roll Towel 291370
Tork Paper Wiper is designed for optimal dispensing from the Tork Washstation Dispenser System. HACCP International certification ensures that this product is safe for use in food processing and food preparation areas. Excellent for drying hands. High capacity roll lasts longer and saves time on refilling Delivers maximum softness, thickness, and absorbency Certified compostable product will fully breakdown in the composting process, which is good for the environment.

Tork Paper Wiper is designed for optimal dispensing from the Tork Washstation Dispenser System. HACCP International certification ensures that this product is safe for use in food processing and food preparation areas. Excellent for drying hands.

High capacity roll lasts longer and saves time on refilling
Delivers maximum softness, thickness, and absorbency
Certified compostable product will fully breakdown in the composting process, which is good for the environment.

Supplier's Site Datasheet

Technical Specifications

  Tork
Product Category Wipes and Wipers
Product Number 291370
Product Name Tork Basic Paper Wiper, Roll Towel
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Paper Wiper, Pop-Up Box - 450175 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.75 inch (603 mm)
View Details
Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
Tork Industrial Cleaning Cloth Gray W7 - 520374 - Tork
Specs
Views / General Types Wipe or Swab
Length 14.62 inch (371 mm)
Width / OD 9.25 inch (235 mm)
View Details
Tork Cleaning Cloth, Giant Roll - 510105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details