New Pig Corporation PIG® PR70 Heavy-Duty Maintenance Wipers WIP306

Description
Pop-Up Wipers 9.6" x 16" 750 wipers (6 boxes of 125 each) This strong, absorbent, low-lint pop-up wiper is our top seller for daily heavy-duty jobs. Many size and packaging options. Strong and solvent-resistant for wiping machines and rough parts, but soft enough for cleaning skin or preparing surfaces Exceptional abrasion resistance and wet strength that stands up to rough surfaces, jagged edges or metal chips Excellent for heavy-duty maintenance jobs like machine wipedowns and degreasing parts Convenient pop-up box lets you take just one wiper at a time while keeping remaining stock clean and dry Easy-to-carry box can be located conveniently at any workstation Low-lint construction won't shed, pill or leave behind unwanted fibers when wiping parts Binder-free construction withstands solvents, degreasers and cleaning agents Want to try out a new wiper? Your satisfaction is always guaranteed with the PIG Promise... try a case risk-free!
Description
Pop-Up Wipers 9.6" x 16" 750 wipers (6 boxes of 125 each) This strong, absorbent, low-lint pop-up wiper is our top seller for daily heavy-duty jobs. Many size and packaging options. Strong and solvent-resistant for wiping machines and rough parts, but soft enough for cleaning skin or preparing surfaces Exceptional abrasion resistance and wet strength that stands up to rough surfaces, jagged edges or metal chips Excellent for heavy-duty maintenance jobs like machine wipedowns and degreasing parts Convenient pop-up box lets you take just one wiper at a time while keeping remaining stock clean and dry Easy-to-carry box can be located conveniently at any workstation Low-lint construction won't shed, pill or leave behind unwanted fibers when wiping parts Binder-free construction withstands solvents, degreasers and cleaning agents Want to try out a new wiper? Your satisfaction is always guaranteed with the PIG Promise... try a case risk-free!
Datasheet
Datasheet Summary
Powered by GS/AI

PIG® PR70 Heavy-Duty Maintenance Wipers (WIP306) are designed for demanding maintenance tasks, featuring a pop-up style for easy access. Each wiper measures 10" W x 16" L and is sold in a total of 750 wipers, packaged in six boxes of 125 each. The wipers are constructed from a cellulose and polyester blend, providing strength and absorbency while remaining low-lint to prevent shedding during use. They are suitable for wiping machines and rough parts, as well as for cleaning skin and preparing surfaces. The binder-free design enhances their resistance to solvents, degreasers, and cleaning agents, making them ideal for heavy-duty applications such as machine wipedowns and degreasing. The convenient pop-up dispenser allows for single wiper retrieval, keeping the remaining stock clean and dry, and the easy-to-carry box can be positioned at any workstation for accessibility.

Datasheet Summary
Powered by GS/AI

PIG® PR70 Heavy-Duty Maintenance Wipers (WIP306) are designed for demanding maintenance tasks, featuring a pop-up style for easy access. Each wiper measures 10" W x 16" L and is sold in a total of 750 wipers, packaged in six boxes of 125 each. The wipers are constructed from a cellulose and polyester blend, providing strength and absorbency while remaining low-lint to prevent shedding during use. They are suitable for wiping machines and rough parts, as well as for cleaning skin and preparing surfaces. The binder-free design enhances their resistance to solvents, degreasers, and cleaning agents, making them ideal for heavy-duty applications such as machine wipedowns and degreasing. The convenient pop-up dispenser allows for single wiper retrieval, keeping the remaining stock clean and dry, and the easy-to-carry box can be positioned at any workstation for accessibility.

Suppliers

Company
Product
Description
Supplier Links
PIG® PR70 Heavy-Duty Maintenance Wipers - WIP306 - New Pig Corporation
Tipton, PA, USA
PIG® PR70 Heavy-Duty Maintenance Wipers
WIP306
PIG® PR70 Heavy-Duty Maintenance Wipers WIP306
Pop-Up Wipers 9.6" x 16" 750 wipers (6 boxes of 125 each) This strong, absorbent, low-lint pop-up wiper is our top seller for daily heavy-duty jobs. Many size and packaging options. Strong and solvent-resistant for wiping machines and rough parts, but soft enough for cleaning skin or preparing surfaces Exceptional abrasion resistance and wet strength that stands up to rough surfaces, jagged edges or metal chips Excellent for heavy-duty maintenance jobs like machine wipedowns and degreasing parts Convenient pop-up box lets you take just one wiper at a time while keeping remaining stock clean and dry Easy-to-carry box can be located conveniently at any workstation Low-lint construction won't shed, pill or leave behind unwanted fibers when wiping parts Binder-free construction withstands solvents, degreasers and cleaning agents Want to try out a new wiper? Your satisfaction is always guaranteed with the PIG Promise... try a case risk-free!

Pop-Up Wipers 9.6" x 16" 750 wipers (6 boxes of 125 each)

This strong, absorbent, low-lint pop-up wiper is our top seller for daily heavy-duty jobs. Many size and packaging options.

  • Strong and solvent-resistant for wiping machines and rough parts, but soft enough for cleaning skin or preparing surfaces
  • Exceptional abrasion resistance and wet strength that stands up to rough surfaces, jagged edges or metal chips
  • Excellent for heavy-duty maintenance jobs like machine wipedowns and degreasing parts
  • Convenient pop-up box lets you take just one wiper at a time while keeping remaining stock clean and dry
  • Easy-to-carry box can be located conveniently at any workstation
  • Low-lint construction won't shed, pill or leave behind unwanted fibers when wiping parts
  • Binder-free construction withstands solvents, degreasers and cleaning agents
  • Want to try out a new wiper? Your satisfaction is always guaranteed with the PIG Promise... try a case risk-free!
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Wipes and Wipers
Product Number WIP306
Product Name PIG® PR70 Heavy-Duty Maintenance Wipers
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR40 All-Purpose Wipers - WIP231 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Adhesive Binder
Length 16 inch (406 mm)
View Details
PIG® PR70 Heavy-Duty Maintenance Wipers - WIP303 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 13 inch (330 mm)
View Details
PIG® PR100 Disposable Polishing & Wiping Cloths - WIP950 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material 70% Rayon 30% Polyester
Length 18 inch (457 mm)
View Details
WorkWipes® New White T-Shirt in Bag - WIP555 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cotton & Cotton Blends
View Details