We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications.
The triple shaft design extends the operating range by adding either a high shear rotor-stator mixer or a second high speed disperser. The addition of a high shear rotor-stator mixer adds the capability of emulsifying and homogenizing products that require higher shear to reduce the size of the particles being mixed.
STANDARD FEATURES
Charles Ross & Son Company | |
---|---|
Product Category | Industrial Mixers |
Product Number | VM Series |
Product Name | Triple Shaft Mixer |
Applications / Industry | Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment |
Features | Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature) |
Media Type | Liquids; Liquid with Suspended Solids; Powder or Granular |
Capacity (volumetric) | 13.37 to 401 cubic feet (379 to 11356 liters) |
Mixer Type | Agitators; Rotor-Stator; Triple Rotor |