Century Spring Corp. Wave Disc Springs WAV-25071

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

WAV-25071 is a wave disc spring manufactured by Century Spring Corp. It features an inner diameter of 2.740 inches and an outer diameter of 3.519 inches, with a thickness of 0.234 inches. This spring is designed to handle a maximum load of 101.0 lbs (448.44 N) and has an approximate deflection of 0.116 inches (2.95 mm) when compressed. Wave disc springs are typically utilized in applications where space is limited and a high load is required with minimal movement. They are suitable for use as cushion springs or spacers between components, effectively accommodating variations in assembly. The product is available in spring steel, with stainless steel options available upon request.

Datasheet Summary
Powered by GS/AI

WAV-25071 is a wave disc spring manufactured by Century Spring Corp. It features an inner diameter of 2.740 inches and an outer diameter of 3.519 inches, with a thickness of 0.234 inches. This spring is designed to handle a maximum load of 101.0 lbs (448.44 N) and has an approximate deflection of 0.116 inches (2.95 mm) when compressed. Wave disc springs are typically utilized in applications where space is limited and a high load is required with minimal movement. They are suitable for use as cushion springs or spacers between components, effectively accommodating variations in assembly. The product is available in spring steel, with stainless steel options available upon request.

Suppliers

Company
Product
Description
Supplier Links
Wave Disc Springs - WAV-25071 - Century Spring Corp.
Commerce, CA, United States
Wave Disc Springs
WAV-25071
Wave Disc Springs WAV-25071
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number WAV-25071
Product Name Wave Disc Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Internal Lock Washer, #10 Screw Size, 0.375in. Outside Diameter, .022in. Thick, Material- Stainless Steel. - A 9X21-I10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Internal Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.375 inch (9.525 mm)
View Details
Washers - 1870557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Internal tooth
Material StainlessSteel; Stainless steel
Finish Plain
View Details
Bushing Seal - 60065 - APM Hexseal Corp.
APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Silicone Rubber
Special Fitting Configuration Not Applicable
View Details