Stock Drive Products & Sterling Instrument - SDP/SI Internal Lock Washer, #10 Screw Size, 0.375in. Outside Diameter, .022in. Thick, Material- Stainless Steel. A 9X21-I10

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X21-I10 is an internal lock washer designed for #10 screw size, with an inside diameter ranging from 0.381 in. and thickness between 0.020 in. and 0.025 in., made of stainless steel.

Datasheet Summary
Powered by GS/AI

A 9X21-I10 is an internal lock washer designed for #10 screw size, with an inside diameter ranging from 0.381 in. and thickness between 0.020 in. and 0.025 in., made of stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Internal Lock Washer, #10 Screw Size, 0.375in. Outside Diameter, .022in. Thick, Material- Stainless Steel. - A 9X21-I10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Internal Lock Washer, #10 Screw Size, 0.375in. Outside Diameter, .022in. Thick, Material- Stainless Steel.
A 9X21-I10
Internal Lock Washer, #10 Screw Size, 0.375in. Outside Diameter, .022in. Thick, Material- Stainless Steel. A 9X21-I10
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9X21-I10
Product Name Internal Lock Washer, #10 Screw Size, 0.375in. Outside Diameter, .022in. Thick, Material- Stainless Steel.
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Spring Steel Washer, 0.735
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.735 inch (18.669 mm)
View Details
0.562
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.562 inch (14.275 mm)
Outside Diameter 1.250 inch (31.750 mm)
View Details
Wave Spring Washers, 4.3mm Inside Diameter, 9mm Outside Diameter, M4 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.169 inch (4.300 mm)
View Details
Stainless Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 8.8mm (OD) - MD7980MXO050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.201 inch (5.100 mm)
View Details