APM Hexseal Corp. Bushing Seal 60065

Description
Bushing Seals pack all the sealing power of a boot, but focus on the mounting hole as opposed to the switch itself. Installed before a switch locking nut, the bushing seal fits snugly against either the front or back side of the mounting panel, sealing the mounting hole from any possible intrusion. Bushing Seals are small, inconspicuous and perfect for ready-sealed toggle, push button and rotary switches. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Bushing Seals Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray † Mounting Nut: 18/8 Stainless Steel Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote
Description
Bushing Seals pack all the sealing power of a boot, but focus on the mounting hole as opposed to the switch itself. Installed before a switch locking nut, the bushing seal fits snugly against either the front or back side of the mounting panel, sealing the mounting hole from any possible intrusion. Bushing Seals are small, inconspicuous and perfect for ready-sealed toggle, push button and rotary switches. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Bushing Seals Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray † Mounting Nut: 18/8 Stainless Steel Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bushing Seal - 60065 - APM Hexseal Corp.
Englewood, NJ, USA
Bushing Seal
60065
Bushing Seal 60065
Bushing Seals pack all the sealing power of a boot, but focus on the mounting hole as opposed to the switch itself. Installed before a switch locking nut, the bushing seal fits snugly against either the front or back side of the mounting panel, sealing the mounting hole from any possible intrusion. Bushing Seals are small, inconspicuous and perfect for ready-sealed toggle, push button and rotary switches. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Bushing Seals Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray † Mounting Nut: 18/8 Stainless Steel Temperature Range: -103° F to +400° F ( -75° C to +204° C) Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils. Shelf Life: Excess of 25 years.

Bushing Seals pack all the sealing power of a boot, but focus on the mounting hole as opposed to the switch itself. Installed before a switch locking nut, the bushing seal fits snugly against either the front or back side of the mounting panel, sealing the mounting hole from any possible intrusion. Bushing Seals are small, inconspicuous and perfect for ready-sealed toggle, push button and rotary switches.

MATERIAL SPECIFICATIONS
For APM Hexseal® Standard Bushing Seals

Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray ‡
Mounting Nut: 18/8 Stainless Steel
Temperature Range: -103° F to +400° F ( -75° C to +204° C)
Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Shelf Life: Excess of 25 years.

Supplier's Site

Technical Specifications

  APM Hexseal Corp.
Product Category Washers
Product Number 60065
Product Name Bushing Seal
Washer Type Self-sealing
Unlock Full Specs
to access all available technical data

Similar Products

Standard Washers - 335-1169-ND - DigiKey
Specs
Washer Type Self-sealing
Material StainlessSteel
Number Size No. 6
View Details
Standard Washers - 335-1167-ND - DigiKey
Specs
Washer Type Self-sealing
Material StainlessSteel
View Details
Self-Sealing Washer - 75802 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers
Self-Sealing Washer - 75102 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers