The M2922-TE Metric Shoulder Washer is constructed from Teflon, providing a non-conductive and chemically resistant option for various applications. It features an outer diameter of 10 mm and a head length of 0.5 mm. This product is compliant with RoHS standards and does not have any plating finish. Its specific dimensions and material make it suitable for use in environments where durability and resistance to chemicals are essential.
Metric Shoulder Washers
| RAF Electronic Hardware | |
|---|---|
| Product Category | Washers |
| Product Number | M2922-TE |
| Product Name | Shoulder Washers Metric |
| Washer Type | Shoulder |