Jergens, Inc. Flat Washers 32003

Description
Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless Steel Finish: Black Oxide (for 1010 Cold Rolled Steel Washers) Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers) Flat and parallel within 0.005" (0.13mm)
Request a Quote Datasheet
Description
Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless Steel Finish: Black Oxide (for 1010 Cold Rolled Steel Washers) Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers) Flat and parallel within 0.005" (0.13mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washers - 32003 - Jergens, Inc.
Cleveland, OH, United States
Flat Washers
32003
Flat Washers 32003
Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless Steel Finish: Black Oxide (for 1010 Cold Rolled Steel Washers) Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers) Flat and parallel within 0.005" (0.13mm)

Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time.
Features, Benefits, & Product Specifications:

  • Material: Available in 1010 Cold Rolled Steel and 303 Stainless Steel
  • Finish: Black Oxide (for 1010 Cold Rolled Steel Washers)
  • Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers)
  • Flat and parallel within 0.005" (0.13mm)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Washers
Product Number 32003
Product Name Flat Washers
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washers - 31908 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
Self Aligning Washers (2 Piece) - 41112 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 1-1/2"
View Details
Heavy Duty Square Washers - 31932 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Heavy Duty Flat Washers - 31960 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; High Carbon Steel
Finish BlackOxide
View Details