Nord-Lock Steel Construction (SC) washers are wedge-locking washers specially designed for use on steel construction applications in accordance with the European standard EN 14399-3 /EN 14399-4 /EN 14399-8.
The solution is composed of a pair of wedge-locking washers. Each washer has cams on one side and serrations on the other, with chamfers on the inner diameter to ensure optimal fit with HR and HV bolts. When tightened, the serrations embed into the mating surfaces. As the cam angle (α) is greater than the thread pitch (β), a wedge effect is created, maintaining preload and preventing loosening. The double-sided chamfers also eliminate the risk of incorrect installation.
The benefits awaiting you
Secures bolted joints exposed to severe vibration and dynamic loads
Secures bolted joints in structural steelwork
Designed and approved for use with HV and HR bolting assemblies
Locking function not affected by lubrication
Reliable locking even for joints with short clamp length
Available in steel material with sizes from M12–M36
High corrosion resistance
Withstand temperatures between -40°C and 150°C
CE marked (ETA-19/0813, ETA-20/0010)
High reusability potential
Nord-Lock Steel Construction (SC) washers are wedge-locking washers specially designed for use on steel construction applications in accordance with the European standard EN 14399-3 /EN 14399-4 /EN 14399-8.
The solution is composed of a pair of wedge-locking washers. Each washer has cams on one side and serrations on the other, with chamfers on the inner diameter to ensure optimal fit with HR and HV bolts. When tightened, the serrations embed into the mating surfaces. As the cam angle (α) is greater than the thread pitch (β), a wedge effect is created, maintaining preload and preventing loosening. The double-sided chamfers also eliminate the risk of incorrect installation.
The benefits awaiting you
- Secures bolted joints exposed to severe vibration and dynamic loads
- Secures bolted joints in structural steelwork
- Designed and approved for use with HV and HR bolting assemblies
- Locking function not affected by lubrication
- Reliable locking even for joints with short clamp length
- Available in steel material with sizes from M12–M36
- High corrosion resistance
- Withstand temperatures between -40°C and 150°C
- CE marked (ETA-19/0813, ETA-20/0010)
- High reusability potential