Nylon has high tensile & torque strength, lightweight, non-magnetic, chemical & corrosion resistant. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185°F RoHS compliant. Std. Pkg.: 100, 1000.
| BRIM Electronics, Inc. | |
|---|---|
| Product Category | Washers |
| Product Name | Shoulder Washer, Nylon |
| Washer Type | Shoulder |
| Material | Nylon |
| Inside Diameter | 0.093 to 0.378 inch (2.362 to 9.601 mm) |