RAF Electronic Hardware Male Female Standoffs Metric M2151-3005-AL

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2151-3005-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2151-3005-AL
Male Female Standoffs Metric M2151-3005-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1598-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1598-ND
Board Spacers, Standoffs 1772-1598-ND
"Hex Standoff Threaded M3x0.5 Aluminum 0.630"" (16.00mm)"

"Hex Standoff Threaded M3x0.5 Aluminum 0.630"" (16.00mm)"

Buy Now Datasheet
Spacer/standoff Hex Aluminium 6Mm X 16Mm; Standoff Material Raf Electronic Hardware - 27T8141 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Aluminium 6Mm X 16Mm; Standoff Material Raf Electronic Hardware
27T8141
Spacer/standoff Hex Aluminium 6Mm X 16Mm; Standoff Material Raf Electronic Hardware 27T8141
SPACER/STANDOFF HEX ALUMINIUM 6MM X 16MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:20.76mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF HEX ALUMINIUM 6MM X 16MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:20.76mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2151-3005-AL
Standoffs & Spacers M2151-3005-AL
Standoffs & Spacers AL M3x0.5 16mm 6mm HEX ML/FEM Standoff

Standoffs & Spacers AL M3x0.5 16mm 6mm HEX ML/FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2151-3005-AL 1772-1598-ND 27T8141 M2151-3005-AL
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff Hex Aluminium 6Mm X 16Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Square Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-A083280 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Square
Mounting Threaded
Material Metal; Aluminum
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details