BSOA blind-threaded self-clinching standoffs install permanently into metal sheets and provide closed-end, flush mounting surfaces. They are designed for use in aluminum sheets with a hardness of HRB 50 or HB 82 or less. The part is available in multiple lengths, with a thread size of #8-32 and a minimum hole size of 0.050 inch. The barrel has a non-threaded closed end for flush mounting and features a knurled head for close-to-edge applications. Material is hardened stainless steel with an optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-632-32 | BSOA-632-32 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |