RAF Electronic Hardware Male Female Standoffs Metric M2143-4007-AL

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2143-4007-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2143-4007-AL
Male Female Standoffs Metric M2143-4007-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3286-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3286-ND
Board Spacers, Standoffs 1772-3286-ND
"Hex Standoff Threaded M4x0.7 Aluminum 0.315"" (8.00mm)"

"Hex Standoff Threaded M4x0.7 Aluminum 0.315"" (8.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex Aluminium 6Mm X 8Mm; Standoff Material Raf Electronic Hardware - 27T8081 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Aluminium 6Mm X 8Mm; Standoff Material Raf Electronic Hardware
27T8081
Spacer/standoff, Hex Aluminium 6Mm X 8Mm; Standoff Material Raf Electronic Hardware 27T8081
SPACER/STANDOFF, HEX ALUMINIUM 6MM X 8MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Overall Length:17.53mm; External Width:6mm; Thread Length:9.53mmRoHS Compliant: Yes

SPACER/STANDOFF, HEX ALUMINIUM 6MM X 8MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Overall Length:17.53mm; External Width:6mm; Thread Length:9.53mmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2143-4007-AL
Standoffs & Spacers M2143-4007-AL
Standoffs & Spacers AL M4x0.7 8mm 6mm HEX ML/FEM Standoff

Standoffs & Spacers AL M4x0.7 8mm 6mm HEX ML/FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2143-4007-AL 1772-3286-ND 27T8081 M2143-4007-AL
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex Aluminium 6Mm X 8Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details