Keystone Electronics Corp. 1/4 Hex Female Standoff 1923B

Description
Part Number: 1923B Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1923B Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1923B - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1923B
1/4 Hex Female Standoff 1923B
Part Number: 1923B Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1923B

  • Length: .500 [12.7]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1923B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1923B-ND
Board Spacers, Standoffs 36-1923B-ND
"Hex Standoff Threaded #8-32 Stainless Steel 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #8-32 Stainless Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1923B
Standoffs & Spacers 1923B
Standoffs & Spacers HEX THREAD STDOFF .500_L 8-32 S/S

Standoffs & Spacers HEX THREAD STDOFF .500_L 8-32 S/S

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 6.4Mm X 12.7Mm; Standoff Material Keystone - 91B5148 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6.4Mm X 12.7Mm; Standoff Material Keystone
91B5148
Spacer/standoff, Hex, Ss, 6.4Mm X 12.7Mm; Standoff Material Keystone 91B5148
SPACER/STANDOFF, HEX, SS, 6.4MM X 12.7MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6.4MM X 12.7MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1923B 36-1923B-ND 1923B 91B5148
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Ss, 6.4Mm X 12.7Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/16 Hex Female Standoff - 1821F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
.156 Rnd, .312 L, F-F Alum Standoff - 1801C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
Slimline Lock-In Nylon PCB Support - 1931B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers