RAF Electronic Hardware Female Standoffs Metric M1271-2545-SS

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1271-2545-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1271-2545-SS
Female Standoffs Metric M1271-2545-SS
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1271-2545-SS
Standoffs & Spacers M1271-2545-SS
Standoffs & Spacers M2.5X0.45 FEM 24mm SS Stdoff

Standoffs & Spacers M2.5X0.45 FEM 24mm SS Stdoff

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 4.5Mm X 24Mm; Standoff Material Raf Electronic Hardware - 27T7891 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 4.5Mm X 24Mm; Standoff Material Raf Electronic Hardware
27T7891
Spacer/standoff, Hex, Ss, 4.5Mm X 24Mm; Standoff Material Raf Electronic Hardware 27T7891
SPACER/STANDOFF, HEX, SS, 4.5MM X 24MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:24mm; Overall Length:24mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 4.5MM X 24MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:24mm; Overall Length:24mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1271-2545-SS M1271-2545-SS 27T7891
Product Name Female Standoffs Metric Standoffs & Spacers Spacer/standoff, Hex, Ss, 4.5Mm X 24Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Standoffs - 2699025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2205 inch (5.6 mm)
View Details
Steel Standoffs - BSO-024-26ZI - bisco industries
Specs
Type & Shape Standoff
View Details