RAF Electronic Hardware Female Standoffs Metric M1257-2545-SS

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1257-2545-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1257-2545-SS
Female Standoffs Metric M1257-2545-SS
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1841-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1841-ND
Board Spacers, Standoffs 1772-1841-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.394"" (10.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1257-2545-SS
Standoffs & Spacers M1257-2545-SS
Standoffs & Spacers 10mm METRIC STANDOFF

Standoffs & Spacers 10mm METRIC STANDOFF

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware - 27T7807 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware
27T7807
Spacer/standoff, Hex, Ss, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware 27T7807
SPACER/STANDOFF, HEX, SS, 4.5MM X 10MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 4.5MM X 10MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1257-2545-SS 1772-1841-ND M1257-2545-SS 27T7807
Product Name Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Ss, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hexagonal Spacer With #8-32 Thread, Made from Brass - A 9B43-E83216 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
1/4 Hex Female Standoff - 1451C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details