Takachi Electronics Enclosure Co., Ltd. Tapping Standoff TPS Series

Description
Tapping screw head allows for easy installation onto existing enclosure boss mount. 4 different sizes available : M2.3, M2.6, M3 and M4 size.
Request a Quote
Description
Tapping screw head allows for easy installation onto existing enclosure boss mount. 4 different sizes available : M2.3, M2.6, M3 and M4 size.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS Series Tapping Standoff from Takachi Electronics Enclosure Co., Ltd. is designed for easy installation onto existing enclosure boss mounts. It features a tapping screw head that simplifies the mounting process. The series includes various sizes, specifically M2.3, M2.6, M3, and M4, with lengths ranging from 4mm to 20mm. The standoffs are made from steel with a trivalent chromate finish, ensuring durability and corrosion resistance. They are suitable for use with multiple models, including WH, PFE, LC, PF, and TW series, among others. This product is ideal for applications requiring secure PCB mounting in enclosures.

Datasheet Summary
Powered by GS/AI

The TPS Series Tapping Standoff from Takachi Electronics Enclosure Co., Ltd. is designed for easy installation onto existing enclosure boss mounts. It features a tapping screw head that simplifies the mounting process. The series includes various sizes, specifically M2.3, M2.6, M3, and M4, with lengths ranging from 4mm to 20mm. The standoffs are made from steel with a trivalent chromate finish, ensuring durability and corrosion resistance. They are suitable for use with multiple models, including WH, PFE, LC, PF, and TW series, among others. This product is ideal for applications requiring secure PCB mounting in enclosures.

Suppliers

Company
Product
Description
Supplier Links
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Tapping Standoff
TPS Series
Tapping Standoff TPS Series
Tapping screw head allows for easy installation onto existing enclosure boss mount. 4 different sizes available : M2.3, M2.6, M3 and M4 size.

Tapping screw head allows for easy installation onto existing enclosure boss mount.
4 different sizes available : M2.3, M2.6, M3 and M4 size.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number TPS Series
Product Name Tapping Standoff
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details