RAF Electronic Hardware Female Standoffs Metric M1257-2545-AL

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1257-2545-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1257-2545-AL
Female Standoffs Metric M1257-2545-AL
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1985-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1985-ND
Board Spacers, Standoffs 1772-1985-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.394"" (10.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.394"" (10.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Al, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware - 27T7805 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware
27T7805
Spacer/standoff, Hex, Al, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware 27T7805
SPACER/STANDOFF, HEX, AL, 4.5MM X 10MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.5MM X 10MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1257-2545-AL
Standoffs & Spacers M1257-2545-AL
Standoffs & Spacers 10mm METRIC STANDOFF

Standoffs & Spacers 10mm METRIC STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1257-2545-AL 1772-1985-ND 27T7805 M1257-2545-AL
Product Name Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex, Al, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 304149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.9016 inch (22.9 mm)
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details