The M0911-C-2-AL Swage Spacer is constructed from aluminum and features a round shape with an outer diameter of 4.5 mm. It has a length of 12 mm and is designed for use with a board thickness of 2.4 mm. The spacer includes a hole clearance thread of M2 and a thread clearance hole measuring 2.2 mm, with a shank diameter of 3.53 mm and a counterbore of 2.92 mm. This product is RoHS compliant and does not have any plating finish.
Metric Swage Spacers
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0911-C-2-AL |
| Product Name | Swage Spacers Metric |
| Type & Shape | Spacer |