Standoffs & Spacers 11mm, 4.3 ID, M4 ROUND METRIC SPACER
SPACER, ROUND, NYLON 6MM X 11MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:11mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0540-4-N | M0540-4-N | 27T7632 |
| Product Name | Spacers Metric | Standoffs & Spacers | Spacer, Round, Nylon 6Mm X 11Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Standoff | Round |