Keystone Electronics Corp. 1/4 Round Swage Standoff 1792-2

Description
Part Number: 1792-2 Finish/Plating: Nickel Plate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Description
Part Number: 1792-2 Finish/Plating: Nickel Plate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4 Round Swage Standoff, part number 1792-2, is designed for use with panels and circuit boards that are 1/16 inch (0.062 inches) thick. It is constructed from brass and features a nickel plating for enhanced durability. The standoff has a length of 0.875 inches (22.2 mm) and an outer diameter of 0.250 inches (6.4 mm). It is equipped with a 4-40 thread and a swage diameter of 0.187 inches (4.7 mm), making it suitable for applications requiring secure mounting. The swage feature allows for easy installation into punched or drilled holes, providing a reliable fastening solution for various electronic projects.

Datasheet Summary
Powered by GS/AI

The 1/4 Round Swage Standoff, part number 1792-2, is designed for use with panels and circuit boards that are 1/16 inch (0.062 inches) thick. It is constructed from brass and features a nickel plating for enhanced durability. The standoff has a length of 0.875 inches (22.2 mm) and an outer diameter of 0.250 inches (6.4 mm). It is equipped with a 4-40 thread and a swage diameter of 0.187 inches (4.7 mm), making it suitable for applications requiring secure mounting. The swage feature allows for easy installation into punched or drilled holes, providing a reliable fastening solution for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1792-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1792-2
1/4 Round Swage Standoff 1792-2
Part Number: 1792-2 Finish/Plating: Nickel Plate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount

Part Number: 1792-2

  • Finish/Plating: Nickel Plate
  • Length: .875 [22.2]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1792-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1792-2-ND
Board Spacers, Standoffs 36-1792-2-ND
"Round Standoff Threaded #4-40 Brass 0.875"" (22.23mm) 7/8"""

"Round Standoff Threaded #4-40 Brass 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1792-2
Standoffs & Spacers 1792-2
Standoffs & Spacers .875 Rnd Swage Thrd 4-40 x .250 Standoff

Standoffs & Spacers .875 Rnd Swage Thrd 4-40 x .250 Standoff

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1792-2 36-1792-2-ND 1792-2
Product Name 1/4 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
3/8 Hex Female Threaded Standoff - 1452E - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Swage Standoff - 1796-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers