"Round Spacer Unthreaded M3 Aluminum 0.079"" (2.00mm)"
Standoffs & Spacers 2mm, 3.2 ID, M3 ROUND METRIC SPACER
SPACER, ROUND, AL, 4.5MM X 2MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:2mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0501-3-AL | 1772-4070-ND | M0501-3-AL | 27T7499 |
| Product Name | Spacers Metric | Board Spacers, Standoffs | Standoffs & Spacers | Spacer, Round, Al, 4.5Mm X 2Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Spacer; Round | Standoff | Round |