Century Spring Corp. CDS Series Disc Springs CDS-136944

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDS Series Disc Springs - CDS-136944 - Century Spring Corp.
Commerce, CA, United States
CDS Series Disc Springs
CDS-136944
CDS Series Disc Springs CDS-136944
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CDS-136944
Product Name CDS Series Disc Springs
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 343 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.125 inch (3.175 mm)
View Details
4 suppliers
Wave Spring Washer, 0.531
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.531 inch (13.487 mm)
View Details
Washers - 276847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type External tooth
Material Steel; Steel
Finish ZincPlated
View Details
Bushing Seal - 60225 - APM Hexseal Corp.
APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Silicone Rubber
Special Fitting Configuration Not Applicable
View Details