Stock Drive Products & Sterling Instrument - SDP/SI Wave Spring Washer, 0.531" Inside Diameter,0.95" Outside Diameter, 1/2" Screw Material :Beryllium Copper AB3401-EA950X022

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer, 0.531
Hicksville, NY, United States
Wave Spring Washer, 0.531" Inside Diameter,0.95" Outside Diameter, 1/2" Screw Material :Beryllium Copper
AB3401-EA950X022
Wave Spring Washer, 0.531" Inside Diameter,0.95" Outside Diameter, 1/2" Screw Material :Beryllium Copper AB3401-EA950X022
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number AB3401-EA950X022
Product Name Wave Spring Washer, 0.531" Inside Diameter,0.95" Outside Diameter, 1/2" Screw Material :Beryllium Copper
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washer, 0.075
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.075 inch (1.905 mm)
View Details
Wave Spring Washer, 0.152
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.152 inch (3.861 mm)
View Details
301 Stainless Steel Washer, 0.27
Specs
Washer Type Bowed or Curved
Material StainlessSteel; 301 Stainless Steel
Outside Diameter 0.270 inch (6.858 mm)
View Details
0.856
Specs
Washer Type Wave
Material StainlessSteel; 302 Stainless Steel
Inside Diameter 0.856 inch (21.742 mm)
View Details