RS Components, Ltd. Washers 276847

Description
Zn plated steel external lock washer,M3
Request a Quote
Description
Zn plated steel external lock washer,M3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Washers - 276847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Washers
276847
Washers 276847
Zn plated steel external lock washer,M3

Zn plated steel external lock washer,M3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Washers
Product Number 276847
Product Name Washers
Washer Type External tooth
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.126 inch (3.200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 2452587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Washers - 4830631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass; Brass
Inside Diameter 0.126 inch (3.200 mm)
Outside Diameter 0.276 inch (7.000 mm)
View Details
Washers - 2645826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish Galvanized
Inside Diameter 0.551 inch (14.000 mm)
View Details
Washers - 526372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Vulcanised fibre
Finish Plain
Inside Diameter 0.209 inch (5.300 mm)
View Details