RAF Electronic Hardware Male Female Standoffs Inch 4566-632-N

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4566-632-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4566-632-N
Male Female Standoffs Inch 4566-632-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3520-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3520-ND
Board Spacers, Standoffs 1772-3520-ND
"Hex Standoff Threaded #6-32 Nylon 3.000"" (76.20mm)"

"Hex Standoff Threaded #6-32 Nylon 3.000"" (76.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4566-632-N
Standoffs & Spacers 4566-632-N
Standoffs & Spacers 1/4 Hex X 3.00 Length Hex Male-Female Standoff

Standoffs & Spacers 1/4 Hex X 3.00 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4566-632-N 1772-3520-ND 4566-632-N
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2155 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Round Spacer With #6-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A63216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details