Blind-threaded self-clinching standoffs designed for mounting into metal sheets with a closed-end barrel for flush mounting and no protrusion on the back side. Installed into holes with a minimum diameter of 0.050 inches and requiring a minimum distance of 0.31 inches from the hole center to the sheet edge. Made from hardened stainless steel, suitable for sheets with Rockwell B hardness up to 80 and Brinell hardness up to 150. Thread size is #10-32 with a length of 0.750 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-032-24ZI | BSO-032-24ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |