RAF Electronic Hardware Male Female Standoffs Inch 4536-832-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4536-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4536-832-SS
Male Female Standoffs Inch 4536-832-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2006-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2006-ND
Board Spacers, Standoffs 1772-2006-ND
"Hex Standoff Threaded #8-32 Stainless Steel 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #8-32 Stainless Steel 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4536-832-SS
Standoffs & Spacers 4536-832-SS
Standoffs & Spacers SS 8-32 5/8in 1/4in HEX ML/FEM Standoff

Standoffs & Spacers SS 8-32 5/8in 1/4in HEX ML/FEM Standoff

Buy Now
Standoff, Hex Male-Female, 25.41Mm; Standoff Material Raf Electronic Hardware - 01AH2937 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 25.41Mm; Standoff Material Raf Electronic Hardware
01AH2937
Standoff, Hex Male-Female, 25.41Mm; Standoff Material Raf Electronic Hardware 01AH2937
STANDOFF, HEX MALE-FEMALE, 25.41MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:15.88mm; Overall Length:25.41mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 25.41MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:15.88mm; Overall Length:25.41mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4536-832-SS 1772-2006-ND 4536-832-SS 01AH2937
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 25.41Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details