RAF Electronic Hardware Male Female Standoffs Inch 4060-832-SS

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4060-832-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 0.25 inches and a length of 2-1/4 inches. The standoff has an 8-32 thread, with a thread length of 0.4375 inches on one end and 0.375 inches on the other. This product is RoHS compliant, indicating it meets environmental standards. The absence of plating ensures a direct stainless steel finish. This standoff is suitable for applications requiring secure spacing and mounting in various engineering projects.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4060-832-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 0.25 inches and a length of 2-1/4 inches. The standoff has an 8-32 thread, with a thread length of 0.4375 inches on one end and 0.375 inches on the other. This product is RoHS compliant, indicating it meets environmental standards. The absence of plating ensures a direct stainless steel finish. This standoff is suitable for applications requiring secure spacing and mounting in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4060-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4060-832-SS
Male Female Standoffs Inch 4060-832-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4060-832-SS
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 3035481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details