RS Components, Ltd. Spacers 2479194

Description
HARWIN R30-3000902 Hex Spacer
Request a Quote
Description
HARWIN R30-3000902 Hex Spacer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spacers - 2479194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spacers
2479194
Spacers 2479194
HARWIN R30-3000902 Hex Spacer

HARWIN R30-3000902 Hex Spacer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 2479194
Product Name Spacers
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
PCB Supports - 1026665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.9843 inch (25 mm)
View Details
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.1890 inch (4.8 mm)
View Details
Spacers - 134991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details