RAF Electronic Hardware Male Female Standoffs Inch 4040-832-SS

Description
Male-Female Standoffs
Datasheet
Description
Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4040-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4040-832-SS
Male Female Standoffs Inch 4040-832-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4040-832-SS
Standoffs & Spacers 4040-832-SS
Standoffs & Spacers 1/4 RND M/F STDOFF 7/8 8-32 SS

Standoffs & Spacers 1/4 RND M/F STDOFF 7/8 8-32 SS

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4040-832-SS 4040-832-SS
Product Name Male Female Standoffs Inch Standoffs & Spacers
Type & Shape Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Round Spacer With .140 Bore, 0.25(OD), Made from Plastic - A 9P43-F1412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Plastic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details