The Swage Standoff part number 3628-E-832-B is constructed from brass and features a hexagon shape with a diameter of 3/8 inch. It has an 8-32 thread and a length of 1-7/16 inches. The standoff has a shank diameter of 0.234 inches and a board thickness compatibility of 3/16 inch. It includes a counterbore of 0.200 inches and is compliant with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring reliable spacing and mounting solutions in electronic hardware.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3628-E-832-B |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |