RAF Electronic Hardware Snapin Locking 30168-59-N

Description
Snap In - Locking
Datasheet
Description
Snap In - Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snapin Locking - 30168-59-N - RAF Electronic Hardware
Seymour, CT, United States
Snapin Locking
30168-59-N
Snapin Locking 30168-59-N
Snap In - Locking

Snap In - Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30168-59-N
Standoffs & Spacers 30168-59-N
Standoffs & Spacers SnapIn Lock C/B 1" NYL .156x.187

Standoffs & Spacers SnapIn Lock C/B 1" NYL .156x.187

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30168-59-N 30168-59-N
Product Name Snapin Locking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details