RAF Electronic Hardware Female Standoffs Inch 2313-2520-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2313-2520-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2313-2520-N
Female Standoffs Inch 2313-2520-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1780-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1780-ND
Board Spacers, Standoffs 1772-1780-ND
"Hex Standoff Threaded 1/4""-20 Nylon 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded 1/4""-20 Nylon 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2313-2520-N
Standoffs & Spacers 2313-2520-N
Standoffs & Spacers 1/2 Hex X 1.00 Length Hex Female Standoff

Standoffs & Spacers 1/2 Hex X 1.00 Length Hex Female Standoff

Buy Now Datasheet
Standoff, Hex Female-Female, 25.4Mm; Standoff Material Raf Electronic Hardware - 01AH2842 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 25.4Mm; Standoff Material Raf Electronic Hardware
01AH2842
Standoff, Hex Female-Female, 25.4Mm; Standoff Material Raf Electronic Hardware 01AH2842
STANDOFF, HEX FEMALE-FEMALE, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:25.4mm; External Width:12.7mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:25.4mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2313-2520-N 1772-1780-ND 2313-2520-N 01AH2842
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 25.4Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details