RAF Electronic Hardware Female Standoffs Inch 2262-632-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2262-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2262-632-AL
Female Standoffs Inch 2262-632-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2504-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2504-ND
Board Spacers, Standoffs 1772-2504-ND
"Hex Standoff Threaded #6-32 Aluminum 2.000"" (50.80mm)"

"Hex Standoff Threaded #6-32 Aluminum 2.000"" (50.80mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2262-632-AL
Standoffs & Spacers 2262-632-AL
Standoffs & Spacers 3/8 Hex X 2.00 Length Hex Standoff

Standoffs & Spacers 3/8 Hex X 2.00 Length Hex Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2262-632-AL 1772-2504-ND 2262-632-AL
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
F-F Nylon Stand, 8-32, 1/2 L - 1904C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details