RAF Electronic Hardware Female Standoffs Inch 2242-832-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2242-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2242-832-SS
Female Standoffs Inch 2242-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2339-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2339-ND
Board Spacers, Standoffs 1772-2339-ND
"Hex Standoff Threaded #8-32 Stainless Steel 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #8-32 Stainless Steel 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2242-832-SS
Standoffs & Spacers 2242-832-SS
Standoffs & Spacers HEX FEM STNDOFF NO PLATNG 3/8 HEX 3/4 L

Standoffs & Spacers HEX FEM STNDOFF NO PLATNG 3/8 HEX 3/4 L

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2242-832-SS 1772-2339-ND 2242-832-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details