PennEngineering® Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSOA-032-22

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSOA-032-22 is a blind threaded standoff from PennEngineering® designed for self-clinching applications. It is suitable for installation in metal sheets as thin as 0.025 inches (0.63 mm) and provides a flush, closed surface on the outer sheet after installation. This standoff is made from hardened stainless steel, making it ideal for use in environments where corrosion resistance is necessary. The BSOA series is specifically designed for blind hole applications, ensuring that the standoff does not protrude through the sheet, which can be beneficial for aesthetic and functional purposes. The product is compatible with standard hole sizes and can be installed using a simple squeeze method, making it efficient for assembly processes. Custom sizes may be available upon request.

Datasheet Summary
Powered by GS/AI

The BSOA-032-22 is a blind threaded standoff from PennEngineering® designed for self-clinching applications. It is suitable for installation in metal sheets as thin as 0.025 inches (0.63 mm) and provides a flush, closed surface on the outer sheet after installation. This standoff is made from hardened stainless steel, making it ideal for use in environments where corrosion resistance is necessary. The BSOA series is specifically designed for blind hole applications, ensuring that the standoff does not protrude through the sheet, which can be beneficial for aesthetic and functional purposes. The product is compatible with standard hole sizes and can be installed using a simple squeeze method, making it efficient for assembly processes. Custom sizes may be available upon request.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-22 - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified
BSOA-032-22
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSOA-032-22
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Aluminum Standoffs - BSOA-032-22 - bisco industries
Anaheim, CA, United States
Aluminum Standoffs
BSOA-032-22
Aluminum Standoffs BSOA-032-22
Aluminum Standoffs

Aluminum Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSOA-032-22 BSOA-032-22
Product Name Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified Aluminum Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Aluminum Metal; Aluminum; ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-632-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Stainless Steel Standoffs - BSO4-8632-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers