RAF Electronic Hardware Female Standoffs Inch 2172T-632-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2172T-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2172T-632-N
Female Standoffs Inch 2172T-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Nylon, 15.08Mm; Standoff Material Raf Electronic Hardware - 44Y4121 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 15.08Mm; Standoff Material Raf Electronic Hardware
44Y4121
Standoff, Hex Female, Nylon, 15.08Mm; Standoff Material Raf Electronic Hardware 44Y4121
STANDOFF, HEX FEMALE, NYLON, 15.08MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:15.08mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 15.08MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:15.08mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2172T-632-N
Standoffs & Spacers 2172T-632-N
Standoffs & Spacers 5/16 HEX FM 19/32 6-32 NYLON

Standoffs & Spacers 5/16 HEX FM 19/32 6-32 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2172T-632-N 44Y4121 2172T-632-N
Product Name Female Standoffs Inch Standoff, Hex Female, Nylon, 15.08Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-8NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details