RAF Electronic Hardware Female Standoffs Inch 1977-2520-SS

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 1977-2520-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with an outer diameter of 5/8 inch and a length of 2-1/8 inches. The standoff has a thread size of 1/4-20, making it suitable for various applications requiring secure spacing and mounting. This product is RoHS compliant, indicating it meets environmental standards. There is no plating finish on the standoff, which may be relevant for specific aesthetic or functional requirements in engineering projects.

Datasheet Summary
Powered by GS/AI

The Female Standoff 1977-2520-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with an outer diameter of 5/8 inch and a length of 2-1/8 inches. The standoff has a thread size of 1/4-20, making it suitable for various applications requiring secure spacing and mounting. This product is RoHS compliant, indicating it meets environmental standards. There is no plating finish on the standoff, which may be relevant for specific aesthetic or functional requirements in engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1977-2520-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1977-2520-SS
Female Standoffs Inch 1977-2520-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1977-2520-SS
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With .140 Bore, 0.375(OD), Made From Aluminum Alloy - A 9A43-F1408A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Standoffs - 2240378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 1922A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers