RS Components, Ltd. PCB Supports 2809203

Description
NYLON SPACER FOR PCB 9.5MM LENGHTH
Request a Quote
Description
NYLON SPACER FOR PCB 9.5MM LENGHTH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 2809203 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
2809203
PCB Supports 2809203
NYLON SPACER FOR PCB 9.5MM LENGHTH

NYLON SPACER FOR PCB 9.5MM LENGHTH

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 2809203
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Spacers - 2240464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
Standoffs - 1613627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standoffs - 2699016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details